NPFC - MIL-PRF-49137

CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 24 April 2014
Status: inactive
Page Count: 19
scope:

This specification covers the general requirements for fixed, electrolytic (solid electrolyte), tantalum, molded, conformal coated and metal cased with plastic end-fill nonhermetically sealed capacitors, primarily intended for filter, bypass, coupling, and other applications where the alternating current (ac) component is small compared to the direct current (dc) rated voltage. These capacitors are intended to be used only where supplemental moisture protection is provided or for noncritical applications where hermetic moisture protection is not required.

intended Use:

Capacitors covered by this specification are intended mainly for use in filter, bypass, coupling, blocking, and other low-voltage applications (such as transistor circuits) where stability,... View More

Document History

Capacitor, Fixed, Electrolytic (Solid Electrolyte), Tantalum, Molded, Conformal Coated and Metal Cased with Plastic End-Fill, Nonhermetically Sealed, General Specification for
A description is not available for this item.
February 1, 2019
CAPACITOR, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
Capacitors covered by this specification are intended mainly for use in filter, bypass, coupling, blocking, and other low-voltage applications (such as transistor circuits) where stability, size,...
MIL-PRF-49137
April 24, 2014
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
Capacitors covered by this specification are intended mainly for use in filter, bypass, coupling, blocking, and other low-voltage applications (such as transistor circuits) where stability, size,...
February 19, 2009
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
Capacitors covered by this specification are intended mainly for use in filter, bypass, coupling, blocking, and other low-voltage applications (such as transistor circuits) where stability, size,...
April 22, 2004
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
Capacitors covered by this specification are intended mainly for use in filter, bypass, coupling, blocking, and other low-voltage applications (such as transistor circuits) where stability, size,...
November 29, 2002
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 9, 1997
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
This specification covers the general requirements for fixed, electrolytic (solid electrolyte), tantalum, molded, conformal coated and metal cased with plastic end-fill nonhermetically sealed...
May 9, 1994
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 15, 1990
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 9, 1987
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
A description is not available for this item.
April 21, 1981
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 15, 1980
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 14, 1979
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
This specification covers the general requirements for fixed, electrolytic (solid electrolyte), tantalum, molded, conformal coated and metal cased with plastic end-fill, nonhermetically sealed...
May 14, 1979
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 24, 1977
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
This specification covers the general requirements for fixed electrolytic (solid electrolyte), tantalum, molded, dipped and metal cased, non-hermetically sealed capacitors, primarily intended for use...
August 24, 1977
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement