DSF/prEN 14825
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance
| Organization: | DS |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Fluid systems and components for general use (Vocabularies)): | 01.040.23 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Energy and heat transfer engineering (Vocabularies)): | 01.040.27 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This European Standard covers testing of air conditioners, heat pumps and liquid chilling packages in part load conditions. This standard gives the calculation methods for the determination of reference seasonal energy efficiency SEER and SEERon and reference seasonal coefficient of performance SCOP , SCOPon and SCOPnet. The standard applies to factory made units defined in EN 14511-1, except single duct, control cabinet and close control units. This standard serves as an input for the calculation of the system energy efficiency in heating mode of specific heat pump systems in buildings, as stipulated in the standard EN 15316-4-2.
Document History