DSF/FprEN 14825 rev

Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance

inactive
Organization: DS
Status: inactive
Page Count: 84
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Heat pumps): 27.080
scope:

This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511-1, except single duct, control cabinet and close control units. This European Standard gives the calculation methods for the determination of reference seasonal energy efficiency SEER and SEERon and reference seasonal coefficient of performance SCOP, SCOPnet. Such calculation methods may be based on calculated or measured values. In case of measured values, this European Standard covers the test methods of determination of capacities, EER and COP values during active mode at part load conditions. It also covers test methods for electric power consumption during thermostat off mode, standby mode and crankcase heater mode. This European Standard serves as an input for the calculation of the system energy efficiency in heating mode of specific heat pump systems in buildings as stipulated in EN 15316-4-2

Document History

July 22, 2022
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling, commercial and process cooling – Testing and rating at part load conditions and calculation of seasonal performance
This document is applicable to air conditioners, heat pumps and liquid chilling packages, including comfort and process chillers. It applies to factory made units defined in EN 14511-1, except single...
December 17, 2018
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling – Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers air conditioners, heat pumps and liquid chilling packages, including comfort and process chillers. It applies to factory made units defined in EN 14511-1, except single...
April 5, 2016
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling – Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511-1, except single duct, double duct, control cabinet and...
October 25, 2013
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling – Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511-1, except single duct, control cabinet and close control...
May 2, 2012
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511 1, except single duct, control cabinet and close control...
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling – Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers air conditioners, heat pumps and liquid chilling packages, including comfort and process chillers. It applies to factory made units defined in EN 14511-1, except single...
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling, commercial and process cooling – Testing and rating at part load conditions and calculation of seasonal performance
This document is applicable to air conditioners, heat pumps and liquid chilling packages, including comfort and process chillers. It applies to factory made units defined in EN 14511-1, except single...
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511-1:2007, except single duct, control cabinet and close...
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511-1, except single duct, double duct, control cabinet and...
DSF/FprEN 14825 rev
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511-1, except single duct, control cabinet and close control...
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers testing of air conditioners, heat pumps and liquid chilling packages in part load conditions. This standard gives the calculation methods for the determination of...
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling, commercial and process cooling – Testing and rating at part load conditions and calculation of seasonal performance
This document is applicable to air conditioners, heat pumps and liquid chilling packages, including comfort and process chillers. It applies to factory made units defined in EN 14511-1, except single...
Advertisement