GMW15197
Fuel Filler Pipe Coatings
| Organization: | GMW |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 5 |
scope:
Material Description. This specification covers
the basic requirements for a conductive hexavalent-chrome-fr
Symbols. Not applicable.
Typical Applications. This coating system is typically used on fuel filler pipes fabricated of Zn-Ni coated sheet steel. The coating is suitable for the interior and exterior of fuel filler pipe assemblies where high level of corrosion protection and a black color are required.
Remarks. The coating system must be resistant to conventional hydrocarbon fuels, ethanol-based flex fuels ranging from E0 to E100, and B5 and B20 bio-diesel.
Document History