GMW15197

Fuel Filler Pipe Coatings

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2014
Status: inactive
Page Count: 6
scope:

Material Description. This specification covers the basic requirements for a conductive hexavalentchrome- free one-coat dip applied black corrosion protective coating system to be used over Zn-Ni (zinc-nickel) coated steel. After validation, it may also be used over other substrates such as Zn-Fe (galvannealed) or pure zinc (hot dip) coated steel. The coating system consists of an approved nonchrome pretreatment and a dip applied black pigmented topcoat. This coating typically contains epoxy, so it is not recommended for use in locations where it will be exposed to sunlight. In the instances where a fuel filler pipe will be exposed to direct sunlight, a separate topcoat should be developed and then specified on the drawing.

Symbols. Not applicable.

Typical Applications. This coating system is typically used on fuel filler pipes fabricated of Zn-Ni coated sheet steel. The coating is suitable for the interior and exterior of fuel filler pipe assemblies where high level of corrosion protection and a black color are required.

Remarks. The coating system must be resistant to conventional hydrocarbon fuels, ethanol-based flex fuels ranging from E0 to E100, and B5 and B20 bio-diesel.

Document History

January 1, 2020
Fuel Filler Pipe Coating for Low Corrosion Environments
Material Description. This specification covers the basic requirements for a conductive, dip applied black corrosion protective coating system to be used over zinc-nickel (Zn-Ni) coated steel. The...
GMW15197
October 1, 2014
Fuel Filler Pipe Coatings
Material Description. This specification covers the basic requirements for a conductive hexavalentchrome- free one-coat dip applied black corrosion protective coating system to be used over Zn-Ni...
February 1, 2009
Fuel Filler Pipe Coatings
Material Description. This specification covers the basic requirements for a conductive hexavalent-chrome-free one-coat dip applied black corrosion protective coating system to be used over Zn-Ni...
November 1, 2006
Fuel Filler Pipe Coatings
Material Description. This specification covers the basic requirements for a conductive hexavalent-chrome-free one-coat dip applied black corrosion protective coating system to be used over Zn-Ni...

References

Advertisement