SNZ - NZS 4211
Specification for performance of windows
| Organization: | SNZ |
| Publication Date: | 27 November 2008 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This Standard specifies requirements for the performance of windows to be installed in exterior walls within the wind pressure limitations of the wind zones defined in table 5 and table 6. The properties covered are strength, stiffness, operating facility, air infiltration, and water penetration.
This Standard specifically excludes:
(a) Skylights or roof windows;
(b) Interior windows;
(c) Fixed louvres;
(d) Acoustics, thermal, and security performance;
(e) The weathertightness of the window perimeter in the external wall or façade;
(f) The fire rating;
(g) Building façades (including curtain walls);
(h) Durability.
Document History