IEC 62505-3-3
Railway applications – Fixed installations – Particular requirements for a.c. switchgear – Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems – Single-phase inductive voltage transformers
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Railway rolling stock): | 45.060 |
Document History
January 1, 2020
Railway applications – Fixed installations – Particular requirements for AC switchgear – Part 3-3: Measurement, control and protection devices for specific use in AC traction systems – Voltage transformers
This part of IEC 62505 is applicable to new voltage transformers which are:
– intended for use in indoor or outdoor fixed installations in tractions systems, and
– operated with an AC line voltage...
IEC 62505-3-3
March 1, 2009
Railway applications – Fixed installations – Particular requirements for a.c. switchgear – Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems – Single-phase inductive voltage transformers
A description is not available for this item.