JEDEC JESD 209

Low Power Double Data Rate (LPDDR) SDRAM, 1.2 V I/O

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 March 2009
Status: inactive
Page Count: 12
scope:

This document defines the Low Power Double Data Rate (LPDDR) SDRAM 1.2 V I/O, including AC and DC operating conditions, extended mode register settings, and I-V characteristics. The purpose of this Standard is to define the minimum set of requirements for JEDEC compliant 64 Mb through 2 Gb for x16 and x32 Low Power Double Data Rate SDRAM devices with 1.2 V I/O. System designs based on the required aspects of this specification will be supported by all LPDDR SDRAM vendors providing compliant devices.

Document History

February 1, 2010
Low Power Double Data Rate (LPDDR) SDRAM Standard
This standard defines the Low Power Double Data Rate (LPDDR) SDRAM, including features, functionality, AC and DC characteristics, packages, and pin assignments. This scope may be expanded in future...
JEDEC JESD 209
March 1, 2009
Low Power Double Data Rate (LPDDR) SDRAM, 1.2 V I/O
This document defines the Low Power Double Data Rate (LPDDR) SDRAM 1.2 V I/O, including AC and DC operating conditions, extended mode register settings, and I-V characteristics. The purpose of this...
February 1, 2009
Low Power Double Data Rate (LPDDR) SDRAM Standard
This document defines the Low Power Double Data Rate (LPDDR) SDRAM specification, including features, functionality, AC and DC characteristics, packages, and pin assignments. This scope may be...
August 1, 2007
Low Power Double Data Rate (LPDDR) SDRAM Specification
This document defines the Low Power Double Data Rate (LPDDR) SDRAM specification, including features, functionality, AC and DC characteristics, packages, and pin assignments. This scope may be...
Advertisement