JEDEC JESD 209

Low Power Double Data Rate (LPDDR) SDRAM Standard

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 February 2010
Status: active
Page Count: 76
scope:

This standard defines the Low Power Double Data Rate (LPDDR) SDRAM, including features, functionality, AC and DC characteristics, packages, and pin assignments. This scope may be expanded in future to also include other higher density devices. The purpose of this document is to define the minimum set of requirements for JEDEC compliant 64Mb through 2Gb for x16 and x32 Low Power Double Data Rate SDRAM devices. System designs based on the required aspects of this standard will be supported by all LPDDR SDRAM vendors providing compliant devices. (JESD209 was originally numbered as JESD79-4 May 2006 to August 2007, corrected to JESD209 09/17/2007).

Document History

JEDEC JESD 209
February 1, 2010
Low Power Double Data Rate (LPDDR) SDRAM Standard
This standard defines the Low Power Double Data Rate (LPDDR) SDRAM, including features, functionality, AC and DC characteristics, packages, and pin assignments. This scope may be expanded in future...
March 1, 2009
Low Power Double Data Rate (LPDDR) SDRAM, 1.2 V I/O
This document defines the Low Power Double Data Rate (LPDDR) SDRAM 1.2 V I/O, including AC and DC operating conditions, extended mode register settings, and I-V characteristics. The purpose of this...
February 1, 2009
Low Power Double Data Rate (LPDDR) SDRAM Standard
This document defines the Low Power Double Data Rate (LPDDR) SDRAM specification, including features, functionality, AC and DC characteristics, packages, and pin assignments. This scope may be...
August 1, 2007
Low Power Double Data Rate (LPDDR) SDRAM Specification
This document defines the Low Power Double Data Rate (LPDDR) SDRAM specification, including features, functionality, AC and DC characteristics, packages, and pin assignments. This scope may be...

References

Advertisement