CEN - EN 4604-003
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohm, 200 Degree C, type WZ - Product standard
inactive
| Organization: | CEN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
June 1, 2022
Aerospace series - Cable, electrical, for signal transmission - Part 003 : Cable, coaxial, 50 Ohm, 200 °C, type WZ - Product standard
This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between -65 °C and 200 °C and...
September 1, 2019
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohms, 200 °C, type WZ - Product standard
This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω , type WZ, for use in aircraft electrical systems at operating temperatures between — 65º and 200 °C and...
EN 4604-003
February 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohm, 200 Degree C, type WZ - Product standard
A description is not available for this item.