CEN - PREN 4604-003

Aerospace series - Cable, electrical, for signal transmission - Part 003 : Cable, coaxial, 50 Ohm, 200 °C, type WZ - Product standard

pending
Organization: CEN
Publication Date: 1 June 2022
Status: pending
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between -65 °C and 200 °C and especially for high frequency up to 6 GHz.

The document encloses also a regular and reinforced cable version (code R) which is used for sensitive systems with controlled VSWR.

Document History

PREN 4604-003
June 1, 2022
Aerospace series - Cable, electrical, for signal transmission - Part 003 : Cable, coaxial, 50 Ohm, 200 °C, type WZ - Product standard
This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between -65 °C and 200 °C and...
September 1, 2019
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohms, 200 °C, type WZ - Product standard
This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω , type WZ, for use in aircraft electrical systems at operating temperatures between — 65º and 200 °C and...
February 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohm, 200 Degree C, type WZ - Product standard
A description is not available for this item.

References

Advertisement