IEC 62505-3-2
Railway applications – Fixed installations – Particular requirements for a.c. switchgear – Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems – Single-phase current transformers
| Organization: | IEC |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Railway rolling stock): | 45.060 |
scope:
This part of IEC 62505 gives particular requirements for current transformers used in a.c. single-phase railway applications, fixed installations.
This International Standard applies to current transformers used at traction voltages and frequencies according to IEC 60850.
The main uses of these current transformers are:
- measurement;
- protection.
Document History