ISO 18589-4

Measurement of radioactivity in the environment — Soil — Part 4: Measurement of plutonium isotopes (plutonium 238 and plutonium 239 + 240) by alpha spectrometry

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2009
Status: inactive
Page Count: 30
ICS Code (Soil quality and pedology in general): 13.080.01
ICS Code (Radiation measurements): 17.240
scope:

This part of ISO 18589 describes a method for measuring plutonium 238 and 239 + 240 isotopes in soil by alpha spectrometry samples using chemical separation techniques. The method can be used for any type of environmental study or monitoring. These techniques can also be used for measurements of very low levels of activity, one or two orders of magnitude less than the level of natural alpha-emitting radionuclides.

The mass of the test portion required depends on the assumed activity of the sample and the desired detection limit. In practice, it can range from 0,1 g to 100 g of the test sample.

Document History

December 1, 2019
Measurement of radioactivity in the environment — Soil — Part 4: Plutonium 238 and plutonium 239 + 240 — Test method using alpha spectrometry
This document describes a method for measuring 238Pu and 239 + 240 isotopes in soil by alpha spectrometry samples using chemical separation techniques. The method can be used for any type of...
ISO 18589-4
March 1, 2009
Measurement of radioactivity in the environment — Soil — Part 4: Measurement of plutonium isotopes (plutonium 238 and plutonium 239 + 240) by alpha spectrometry
This part of ISO 18589 describes a method for measuring plutonium 238 and 239 + 240 isotopes in soil by alpha spectrometry samples using chemical separation techniques. The method can be used for any...

References

Advertisement