CEN - EN 4604-006

Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohm, 200 degree C, type WM - Product standard

inactive
Organization: CEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

September 1, 2022
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 Ohms, 200 °C, type WM - Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WM, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and specially for...
September 1, 2019
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohms, 200 °C, type WM - Product standard
This document specifies the required characteristics of a coaxial cable, 50Ω, type WM, for use in aircraft electrical systems at operating temperature between – 55 °C and 200 °C and specially for...
EN 4604-006
February 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohm, 200 degree C, type WM - Product standard
A description is not available for this item.

References

Advertisement