CEN - EN 4604-006
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohms, 200 °C, type WM - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the required characteristics of a coaxial cable, 50Ω, type WM, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and specially for high frequency up to 5 GHz.
Document History
September 1, 2022
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 Ohms, 200 °C, type WM - Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WM, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and specially for...
EN 4604-006
September 1, 2019
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohms, 200 °C, type WM - Product standard
This document specifies the required characteristics of a coaxial cable, 50Ω, type WM, for use in aircraft electrical systems at operating temperature between – 55 °C and 200 °C and specially for...
February 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohm, 200 degree C, type WM - Product standard
A description is not available for this item.