NPFC - MIL-M-38510/57

MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC

inactive
Buy Now
Organization: NPFC
Publication Date: 30 November 1987
Status: inactive
Page Count: 106
scope:

This specification covers the detail requirements for monolithic silicon, CMOS logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided for each type and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, and as specified herein.

The device type shall be as follows:

Device type Circuit 01 Dual 4-stage/dual 5-stage static shift register 02 8-stage synchronous parallel or serial input/serial output static shift register 03 Dual 4-stage serial input/parallel output static shift register. 04 8-stage asynchronous parallel input/serial output or synchronous serial input/serial output static shift register. 05 64-stage static shift register. 06 8-stage bidirectional parallel/serial input/output bus register. 51 Dual 4-stage/dual 5-stage static shift register. 52 8-stage synchronous parallel or serial input/serial output static shift register. 53 Dual 4-stage serial input/parallel output static shift register. 54 8-stage asynchronous parallel input/serial output or synchronous serial input/serial output static shift register. 55 64-stage static shift register. 56 8-stage bidirectional parallel/serial input/ output bus register.

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼"), flat package C D-1 (14-lead, ¼" × ¾"), dual-in-line package

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA Parts Project Office, Code 311.A, NASA/Goddard Space Flight Center, Greenbelt, MD 20771 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

D F-2 (14-lead, ¼" × ⅜"), flat package E $ D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package J D-3 (24-lead, ½" × 1-¼"), dual-in-line package K F-6 (24-lead, ⅜" × ⅝"), flat package X F-1 (14-lead, ¼" × ¼"), flat package, except A dimensions = 0.1" (2.54 mm max.) Y F-2 (14-lead, ¼" × ⅜"), flat package, except A dimensions = 0.1" (2.54 mm max.) Z F-5 (16-lead, ¼" × ⅜"), flat package, except A dimensions = 0.1" (2.54 mm max.) U F-6 (24-lead, ⅜" × ⅝"), flat package, except A dimension = 0.1" (2.54 mm max.)

NOTES

1. As an exception to 3.5.6.2.3 of MIL-M-38510, for case outlines X, Y, Z, and U only, the leads of bottom brazed ceramic packages (i.e., configuration 2 of case outlines F-1, F-2, F-5, and F-6) may have electroless nickel undercoating which shall be 50 to 200 microinches (1.27 to 5.08 μm) thick provided the lead finish is hot solder dip (i.e., finish letter A) and provided that, after any lead forming, an additional hot solder dip coating is applied which shall extend from the outer tip of the lead to no more than 0.015 inch (0.38 mm) from the package edge.

2. For bottom or side brazed packages, case outlines X, Y, Z, and U only, the S1 dimension may go to .000 inch (.00 mm) minimum.

Supply voltage range (VDD - VSS) Device types 01-06 - - - - - - - - −0.5 V dc to +15.5 V dc Device types 51-56 - - - - - - - - −0.5 V dc to +18.0 V dc Input current (each input) - - - - - ±10 mA Input voltage range- - - - - - - - - (VSS − 0.5 V) ≤ VI ≤ (VDD +0.5 V) Storage temperature range- - - - - - −65°C to +175°C Maximum power dissipation, PD- - - - 200 mW Lead temperature (soldering, 10 seconds)- - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): - - - - - - - - - - - - - - (see MIL-M-38510, appendix C) Junction temperature (TJ)- - - - - - +175°C

Supply voltage (VDD - VSS): Device types 01-06 - - - - - - - - 4.5 V dc to 12.5 V dc Device types 51-56 - - - - - - - - 4.5 V dc to 15 V dc Input low (VIL) voltage range: Device types 01-06 - - - - - - - - 0-0.85 V dc at VDD = 5 V dc, 0-2.1 V dc at VDD = 12.5 V dc Device types 51-56 - - - - - - - - 0-1.5 V dc at VDD = 5 V dc, 0-2.0 V dc at VDD = 10 V dc, 0-4.0 V dc at VDD = 15 V dc, VOL = 10% VDD, VOH = 90% VDD Input high (VIH) voltage range: Device types 01-06 - - - - - - - - 3.95-5.0 V dc at VDD = 5 V dc, 10.0-12.5 V dc at VDD = 12.5 V dc Device types 51-56 - - - - - - - - 3.5-5.0 V dc at VDD = 5 V dc, 8.0-10.0 V dc at VDD = 10 V dc, 11.0-15.0 V dc at VDD = 15 V dc, VOL = 10% VDD, VOH = 90% VDD Load capacitance- - - - - - - - - - - 50 pF maximum Operating temperature range - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

June 11, 2019
Microcircuits, Digital, CMOS, Static Shift Register, Monolithic Silicon, Positive Logic
A description is not available for this item.
August 12, 2014
Microcircuits, Digital, CMOS, Static Shift Register, Monolithic Silicon, Positive Logic
A description is not available for this item.
November 4, 2009
Microcircuits, Digital, CMOS, Static Shift Register, Monolithic Silicon, Positive Logic
This specification covers the detail requirements for monolithic silicon, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation hardness...
January 21, 2005
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation hardness...
April 24, 1999
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
October 6, 1995
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
September 30, 1988
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
MIL-M-38510/57
November 30, 1987
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, CMOS logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided for each...
November 21, 1984
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
April 30, 1984
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
September 30, 1982
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
November 10, 1981
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
May 21, 1980
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
April 23, 1979
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
November 7, 1978
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
March 6, 1978
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
November 22, 1977
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
September 10, 1976
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
May 5, 1976
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
October 10, 1975
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
July 10, 1974
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
June 4, 1973
MICROCIRCUITS, DIGITAL, CMOS, STATIC SHIFT REGISTER, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.

References

Advertisement