FORD WSS-M4D556-A8

POLYPROPYLENE (PP) COPOLYMER, 22% MINERAL FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 11 February 2009
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a 20 to 24% mineral filled thermoplastic injection molding compound based on polypropylene copolymer, with added UV stabilization and scratch additives for exterior use.

Document History

February 9, 2018
POLYPROPYLENE (PP) COPOLYMER, 22% MINERAL FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 22% mineral filled thermoplastic injection molding compound based on polypropylene copolymer, with added UV stabilization and scratch additives for...
October 25, 2011
POLYPROPYLENE (PP) COPOLYMER, 22% MINERAL FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 22% mineral filled thermoplastic injection molding compound based on polypropylene copolymer, with added UV stabilization and scratch additives for...
FORD WSS-M4D556-A8
February 11, 2009
POLYPROPYLENE (PP) COPOLYMER, 22% MINERAL FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20 to 24% mineral filled thermoplastic injection molding compound based on polypropylene copolymer, with added UV stabilization and scratch additives...

References

Advertisement