FORD WSS-M4D556-A8
POLYPROPYLENE (PP) COPOLYMER, 22% MINERAL FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 25 October 2011 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The material defined by this specification is a 22% mineral filled thermoplastic injection molding compound based on polypropylene copolymer, with added UV stabilization and scratch additives for exterior use.
Document History
February 9, 2018
POLYPROPYLENE (PP) COPOLYMER, 22% MINERAL FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 22% mineral filled thermoplastic injection molding compound based on polypropylene copolymer, with added UV stabilization and scratch additives for...
FORD WSS-M4D556-A8
October 25, 2011
POLYPROPYLENE (PP) COPOLYMER, 22% MINERAL FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 22% mineral filled thermoplastic injection molding compound based on polypropylene copolymer, with added UV stabilization and scratch additives for...
February 11, 2009
POLYPROPYLENE (PP) COPOLYMER, 22% MINERAL FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20 to 24% mineral filled thermoplastic injection molding compound based on polypropylene copolymer, with added UV stabilization and scratch additives...