IEC 60352-3

Solderless connections Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 1993
Status: inactive
Page Count: 66
ICS Code (Connecting devices): 29.120.20

Document History

April 1, 2020
Solderless connections – Part 3: Accessible insulation displacement (ID) connections – General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to ID connections which are accessible for tests and measurements according to Clauses 6 through 8 and which are made with: – appropriately designed accessible...
November 1, 1995
CORRIGENDUM 1 Solderless connections Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance
A description is not available for this item.
IEC 60352-3
February 1, 1993
Solderless connections Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance
A description is not available for this item.

References

Advertisement