IEC 60352-3
CORRIGENDUM 1 Solderless connections Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 1995 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
April 1, 2020
Solderless connections – Part 3: Accessible insulation displacement (ID) connections – General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to ID connections which are accessible for tests and measurements according to Clauses 6 through 8 and which are made with:
– appropriately designed accessible...
IEC 60352-3
November 1, 1995
CORRIGENDUM 1 Solderless connections Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance
A description is not available for this item.
February 1, 1993
Solderless connections Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance
A description is not available for this item.