GMNA - 9984563
2 - Part Sealer, Ambient Cure - Part A Resin Component
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 1 |
scope:
1 Scope
This specification details the requirements of the Part A - Resin component of a 2-part ambient cure sealer material. The material covered by this specification is designed to be mixed with a Part B curative component (998xxxx) to create the final mixed product (998xxxx).
Document History
August 1, 2023
Sealer, Two Part, Ambient Cure, Part A Resin Component
Material Description.
This specification details the requirements of the "Part A Resin Component" of a two part ambient cure seam sealer. The material covered by this specification is designed to be...
March 1, 2017
Sealer, Two Part, Ambient Cure, Part A Resin Component
Material Description. This specification details the requirements of the "Part A Resin Component" of a two part ambient cure seam sealer. The material covered by this specification is designed to be...
9984563
March 1, 2009
2 - Part Sealer, Ambient Cure - Part A Resin Component
1 Scope This specification details the requirements of the Part A - Resin component of a 2-part ambient cure sealer material. The material covered by this specification is designed to be mixed with a...
June 1, 2001
2-Part Sealer, Ambient Cure - Part A Resin Component
1 Scope This specification details the requirements of the Part A - Resin component of a 2-part ambient cure sealer material. The material covered by this specification is designed to be mixed with a...