GMNA - 9984563
Sealer, Two Part, Ambient Cure, Part A Resin Component
| Organization: | GMNA |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 3 |
scope:
Material Description.
This specification details the requirements of the "Part A Resin Component" of a two part ambient cure seam sealer. The material covered by this specification is designed to be mixed with a "Part B Curative Component" (9984564) to create the final mixed product GMW7159 (9984562). This component must be a smooth and homogeneous mixture, free of air, lumps, unmixed particles and foreign materials.
The material must be capable of being dispensed with approved and validated production displacement pumping and two part meter/mix application equipment.
It must not have a toxic or noxious odor in either the uncured or cured state.
In addition, the material must not adversely affect the personnel handling it.
Symbols.
Not applicable.
Applicability.
This material is intended for application after ALL paint ovens, over Electrocoated (E-coat) metal substrate.
Document History