ATIS - T1.641
Calling Name Identification Presentation
| Organization: | ATIS |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 46 |
scope:
Scope and purpose
This standard is one of a series which defines and describes supplementary services. These services may be made available for users with non-ISDN interfaces who access SS7 capable networks and also within the context of an Integrated Services Digital Network (ISDN). This standard describes Calling Name Identification Presentation which is a terminating service that provides either the name associated with the calling party number or an indication of privacy or unavailability to the called party. The associated switching and signaling specifications are also provided. This service may be made available on demand or in a subscription arrangement. The interaction of this service with other service capabilities defined in American National Standards is also included. The purpose of this standard is to allow maximum compatibility among network and user owned telecommunications equipment in order to increase the attractiveness and usefulness of the additional information transfer capabilities of SS7 and ISDN-based capabilities. When more than one network is involved in the provision of network capabilities or service described in this standard, bilateral agreements among the networks involved may be required. Such agreements are beyond the scope of this standard.
Application
This standard applies across non-ISDN user-network interfaces, ISDN Basic Rate Interfaces, and Primary Rate Interfaces. The non-ISDN user-network interfaces are the analog or equivalent digital interfaces specified in ANSI/EIA/TIA 464-A and Supplement ANSI/EIA/TIA 464-A-1, ANSI T1.615, and ANSI T1.401. For ISDN, this standard is intended to supplement the Basic Circuit Mode call procedures described in ANSI T1.607 and ANSI T1.113. It should be used in conjunction with the other ANSI standards for non-ISDN and ISDN supplementary services for a complete understanding of the interactions between this and other services. For ISDN, this supplementary service is applicable to the Speech, Voice-Band Data (3.1 kHz audio), and Data (64 kbit/s unrestricted) Circuit-Mode bearer services identified in ANSI T1.620.
Document History