ATIS - 1000641

Calling Name Identification Presentation

inactive
Organization: ATIS
Publication Date: 1 August 2014
Status: inactive
Page Count: 46
scope:

Scope & Purpose

This standard is one of a series which defines and describes supplementary services. These services may be made available for users with non-ISDN interfaces who access SS7 capable networks and also within the context of an Integrated Services Digital Network (ISDN). This standard describes Calling Name Identification Presentation which is a terminating service that provides either the name associated with the calling party number or an indication of privacy or unavailability to the called party. The associated switching and signaling specifications are also provided. This service may be made available on demand or in a subscription arrangement. The interaction of this service with other service capabilities defined in American National Standards is also included. The purpose of this standard is to allow maximum compatibility among network and user owned telecommunications equipment in order to increase the attractiveness and usefulness of the additional information transfer capabilities of SS7 and ISDN-based capabilities. When more than one network is involved in the pro- vision of network capabilities or service described in this standard, bilateral agreements among the networks involved may be required. Such agreements are beyond the scope of this standard.

Document History

August 1, 2014
Calling Name Identification Presentation
This standard is one of a series which defines and describes supplementary services. These services 5 be made available for users with non-ISDN interfaces who access SS7 capable networks and also...
1000641
August 1, 2014
Calling Name Identification Presentation
Scope & Purpose This standard is one of a series which defines and describes supplementary services. These services may be made available for users with non-ISDN interfaces who access SS7 capable...
May 1, 2002
Supplement to Calling Name Identification Presentation
This supplement revises T1.641-1995 (R2000) to address certain regulations that may need to be considered by the service provider based on the FCC's orders that were issued as a result of FCC Docket...
May 1, 2002
Supplement to Calling Name Identification Presentation
Introduction This supplement to American National Standard for Telecommunications T1.641-1995 (R2000), Calling Name Identification Presentation, addresses certain regulatory requirements1 that may...
May 1, 2002
Supplement to Calling Name Identification Presentation
Introduction This supplement to American National Standard for Telecommunications T1.641-1995 (R2000), Calling Name Identification Presentation, addresses certain regulatory requirements1 that may...
January 1, 2002
Supplement to Calling Name Identification
A description is not available for this item.
January 1, 1995
Telecommunications - Calling Name Identification Presentation
A description is not available for this item.
January 1, 1995
Calling Name Identification Presentation
A description is not available for this item.
January 1, 1995
Calling Name Identification Presentation
Scope and purpose This standard is one of a series which defines and describes supplementary services. These services may be made available for users with non-ISDN interfaces who access SS7 capable...
January 1, 1995
Calling Name Identification Presentation
Scope and purpose This standard is one of a series which defines and describes supplementary services. These services may be made available for users with non-ISDN interfaces who access SS7 capable...
January 1, 1995
Calling Name Identification Presentation
A description is not available for this item.

References

Advertisement