ISO/IEC 18013-3
Information technology - Personal identification - ISO-compliant driving licence Part 3: Access control, authentication and integrity validation
| Organization: | ISO |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 124 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
ISO/IEC 18013 establishes guidelines for the design format and
data content of an ISO-compliant driving licence (IDL) with regard
to human-readable features (ISO/IEC 18013-1), machine-readable
technologies (ISO/IEC 18013-2), and access control, authentication
and integrity validation (ISO/IEC 18013-3). It creates a common
basis for international use and mutual recognition of the IDL
without impeding individual countries/states to apply their privacy
rules and national/community/r
This part of ISO/IEC 18013
is based on the machine-readable data content specified in ISO/IEC 18013-2;
specifies mechanisms and rules available to issuing authorities (IAs) for
access control (i.e. limiting access to the machine-readable data recorded on the IDL),
document authentication (i.e. confirming that the document was issued by the claimed IA),
data integrity validation (i.e. confirming that the data has not been changed since issuing).
This part of ISO/IEC 18013 does not address issues related to the subsequent use of data obtained from the IDL, e.g. privacy issues.
Document History