ASTM International - ASTM F1781-03
Standard Specification for Elastomeric Flexible Hinge Finger Total Joint Implants
| Organization: | ASTM International |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers elastomeric flexible hinge finger total joint implants, used with and without metal grommets in the reconstruction of the metacarpophalangeal (MCP) and proximal interphalangeal (PIP) joints.
1.2 This specification excludes those implants that do not have an across-the-joint elastomeric linkage. The specification is limited to implants made from one material in a single one-step molding procedure.
1.3 The values stated in SI units are to be regarded as standard. The inch-pound units given in parentheses are for information only.
abstract:
This specification covers the biocompatibility and other performance requirements, and associated test methods for elastomeric flexible hinge finger total joint implants, used with and without... View More
Document History