ATIS - T1.666A
Interactions Between the Operator Services Network Capability (OSNC) and Release to Pivot (RTP)
| Organization: | ATIS |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 13 |
scope:
Introduction
This Annex describes the additional functions that the Operator Services Network Capability (OSNC) -- described in T1.666-1999 -- will need to perform when invoking the Release to Pivot (RTP) network capability -- described in T1.661-1997. These functions are activated on a per-switch basis and are only activated when the Release to Pivot network capability is also active. In particular, the originating end office and the operator services switch may activate these functions independently, though RTP will not be invoked for a given call unless both switches have these functions active.
This Annex applies to an OSNC Originating Connection or to a Type 2 Transfer Connection.
No additional changes to the scope, purpose and application of the Operator Services Network Capability are required.
Document History