ATIS - 1000666A

Supplement to ATIS-1000666.1999, Operator Services Network Capability (OSNC) and Release to Pivot (RTP)

inactive
Organization: ATIS
Publication Date: 1 November 2000
Status: inactive
Page Count: 13
scope:

Introduction

This Annex describes the additional functions that the Operator Services Network Capability (OSNC) -- described in T1.666-1999 -- will need to perform when invoking the Release to Pivot (RTP) network capability -- described in T1.661-1997. These functions are activated on a per-switch basis and are only activated when the Release to Pivot network capability is also active. In particular, the originating end office and the operator services switch may activate these functions independently, though RTP will not be invoked for a given call unless both switches have these functions active.

This Annex applies to an OSNC Originating Connection or to a Type 2 Transfer Connection.

No additional changes to the scope, purpose and application of the Operator Services Network Capability are required.

Document History

November 1, 2000
Interactions Between the Operator Services Network Capability (OSNC) and Release to Pivot (RTP)
Introduction This Annex describes the additional functions that the Operator Services Network Capability (OSNC) -- described in T1.666-1999 -- will need to perform when invoking the Release to Pivot...
1000666A
November 1, 2000
Supplement to ATIS-1000666.1999, Operator Services Network Capability (OSNC) and Release to Pivot (RTP)
Introduction This Annex describes the additional functions that the Operator Services Network Capability (OSNC) -- described in T1.666-1999 -- will need to perform when invoking the Release to Pivot...
November 1, 2000
Interactions Between the Operator Services Network Capability (OSNC) and Release to Pivot (RTP)
A description is not available for this item.
November 1, 2000
Supplement to ATIS-1000666.1999, Operator Services Network Capability (OSNC) and Release to Pivot (RTP)
Introduction This Annex describes the additional functions that the Operator Services Network Capability (OSNC) -- described in T1.666-1999 -- will need to perform when invoking the Release to Pivot...
November 1, 2000
Supplement to ATIS-1000666, Interactions Between the Operator Services Network Capability (OSNC) and Release to Pivot (RTP)
This document is a supplement to ATIS-1000666.1999(S2019) and adds additional informative annexes.
February 1, 1999
Signalling System Number 7 (SS7) – Operator Services Network Capabilities
This standard describes the operator services originating connection network capability, which permits the establishment and release of a network connection between a user and an operator service or...
February 1, 1999
Siginalling System Number 7 (SS7) – Operator Services Network Capabilities
Scope, Purpose, and Application This document describes the operator services originating connection network capability, which permits the establishment and release of a network connection between a...
February 1, 1999
Signalling System Number 7 (SS7) – Operator Services Network Capabilities
Scope, Purpose, and Application This document describes the operator services originating connection network capability, which permits the establishment and release of a network connection between a...
February 1, 1999
Signalling System Number 7 (SS7) – Operator Services Network Capabilities
Scope, Purpose, and Application This document describes the operator services originating connection network capability, which permits the establishment and release of a network connection between a...
January 1, 1999
Signalling System Number 7 (SS7) – Operator Services Network Capabilities
This document describes the operator services originating connection network capability, which permits the establishment and release of a network connection between a user and an operator service or...
January 1, 1999
SS7 - Operator Services Network Capabilities
A description is not available for this item.
January 1, 1999
Signalling System Number 7 (SS7) - Operator Services Network Capabilities
A description is not available for this item.

References

Advertisement