IEEE 90003
Guide Adoption of ISO/IEC 90003:2004 Software Engineering-Guidelines for the Application of ISO 9001:2000 to Computer Software
| Organization: | IEEE |
| Publication Date: | 26 September 2008 |
| Status: | inactive |
| Page Count: | 89 |
scope:
General
This International Standard provides guidance for organizations in the application of ISO 9001:2000 to the acquisition, supply, development, operation and maintenance of computer software and related support services. It does not add to or otherwise change the requirements of ISO 9001:2000.
Annex A (informative) provides a table pointing to additional guidance in the implementation of ISO 9001:2000 available in ISO/IEC JTC 1/SC 7 and ISO/TC 176 standards.
The guidelines provided in this International Standard are not
intended to be used as assessment criteria in quality management
system registration/certifi
Application
The application of this International Standard is appropriate to software that is
- part of a commercial contract with another organization,
- a product available for a market sector,
- used to support the processes of an organization,
- embedded in a hardware product, or
- related to software services.
Some organizations may be involved in all of the above activities; others may specialize in one area. Whatever the situation, the organization's quality management system should cover all aspects (software related and nonsoftware related) of the business.
Document History