SMACNA - THERMO FRP DUCT CON MAN

THERMOSET FRP DUCT CONSTRUCTION MANUAL

inactive
Organization: SMACNA
Publication Date: 1 June 1997
Status: inactive
Page Count: 216
scope:

This manual covers the physical properties, manufacture, construction, installation and methods of testing fiberglass reinforced thermosetting plastic duct, intended for air conveyance in corrosive environments, as manufactured by hand lay-up, spray-up, and filament winding fabrication techniques.

• Round duct 4 to 72 in. (100 to 1800 mm) diameter

• Rectangular duct 12 to 96 in. (300 to 2400 mm) diameter

• Static pressures -30 to +30 in. wg (-7500 to +7500 Pa)

• Temperature range ambient to 180ºF (82ºC) (Depending on resin selection)

PURPOSE

This manual proposes to accomplish the following objectives:

a. To develop minimum standards for the fabrication and installation of FRP duct systems, and also as a reference for contract operations.

b. To develop a source of reference data for design engineers, industrial engineering departments, and pollution control authorities.

c. To provide a responsible source of documentation and terminology for ventilation and air conditioning equipment, establishing an accurate reference for thermoset plastics as they are used in the sheetmetal duct industry.

Document History

January 1, 2016
THERMOSET FRP DUCT CONSTRUCTION MANUAL
The scope of this Thermoset FRP Duct Construction Manual (hereinafter referred to as “FRP DCS”) includes the determination of the necessary construction details for the fabrication and installation...
Thermoset FRP Duct Construction Manual
A description is not available for this item.
THERMO FRP DUCT CON MAN
June 1, 1997
THERMOSET FRP DUCT CONSTRUCTION MANUAL
This manual covers the physical properties, manufacture, construction, installation and methods of testing fiberglass reinforced thermosetting plastic duct, intended for air conveyance in corrosive...

References

Advertisement