GMW16088
Thermoplastic Elastomers - Chlorinated Ethylene Alloy, Exterior
| Organization: | GMW |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This specification covers the properties of black, heat stabilized, weatherable, chlorinated ethylene thermoplastic elastomer alloys. These materials can be processed by extrusion or injection molding.
Material types are delineated by hardness values. The types and corresponding hardnesses available are identified in Table A1.
Symbols. The material abbreviation according to ISO 18064 is > TPZ-(NBR + PVC) <.
Typical Applications. Typical applications include the following: outer belt moldings, reveal moldings, and window laces.
Document History