GMW16088

Thermoplastic Elastomers - Chlorinated Ethylene Alloy, Exterior

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2012
Status: inactive
Page Count: 5
scope:

Material Description. This specification covers the properties of black, heat stabilized, weatherable, chlorinated ethylene thermoplastic elastomer alloys. These materials can be processed by extrusion or injection molding.

Material types are delineated by hardness values. The types and corresponding hardnesses available are identified in Table A1.

Symbols. The material abbreviation according to ISO 18064 is >TPZ-(NBR+PVC)<.

Typical Applications. Typical applications include the following: outer belt moldings, reveal moldings, and window laces.

Document History

April 1, 2022
Thermoplastic Elastomers – Chlorinated Ethylene Alloy, Exterior, Weatherable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2017
Thermoplastic Elastomers – Chlorinated Ethylene Alloy, Exterior
Material Description. This specification covers the properties of black and natural, heat stabilized, weatherable, chlorinated ethylene thermoplastic elastomer alloys. These materials can be...
GMW16088
March 1, 2012
Thermoplastic Elastomers - Chlorinated Ethylene Alloy, Exterior
Material Description. This specification covers the properties of black, heat stabilized, weatherable, chlorinated ethylene thermoplastic elastomer alloys. These materials can be processed by...
March 1, 2009
Thermoplastic Elastomers - Chlorinated Ethylene Alloy, Exterior
Material Description. This specification covers the properties of black, heat stabilized, weatherable, chlorinated ethylene thermoplastic elastomer alloys. These materials can be processed by...

References

Advertisement