DSF/IEC 62578 TS Ed. 1.0

Power electronics systems and equipment - Operations and characteristics of active infeed converter applications

pending
Organization: DS
Status: pending
Page Count: 65
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This part of IEC 62578 TS describes the operation conditions and typical characteristics of Active Infeed Converters of all technologies and topologies which can be connected between the electrical power supply system (lines) and a current or voltage D.C.-Side and which can convert electrical power (active and reactive) in both directions (generative or regenerative). Applications with Active Infeed Converters are realized together for example with d.c.-Sides of adjustable speed Power Drive Systems (PDS), Uninterruptible Power Systems (UPS), Active Filters, Photovoltaic Systems, Wind Turbine Systems etc. of all voltages and power sizes. Active Infeed Converters are generally connected between the electrical power supply system (lines) and a current or voltage d.c.-Side, with the objective to disburden the system from low frequency harmonics (e.g. less than 1 kHz) by a sinusoidal approach of the lines current. Some of them can additionally control the harmonic distortion of an applied voltage or current. Active Infeed Converters are able to control the power factor of a power supply system section by moving the electrical power (active and reactive) in both directions (generative or regenerative), which enables energy saving in the system. The following is excluded from the scope: - Requirements for the design, development or further functionality of Active Infeed Applications - Probability of interactions or influences of the AIC with other equipment caused by parasitic elements in an installation as well as their mitigation.

Document History

Power electronics systems and equipment - Operation conditions and characteristics of active infeed converter (AIC) applications including design recommendations for their emission values below 150 kHz
IEC/TS 62578 describes the operation conditions and typical characteristics of active infeed converters (AIC) of all technologies and topologies which can be connected between the electrical power...
DSF/IEC 62578 TS Ed. 1.0
Power electronics systems and equipment - Operations and characteristics of active infeed converter applications
This part of IEC 62578 TS describes the operation conditions and typical characteristics of Active Infeed Converters of all technologies and topologies which can be connected between the electrical...
Power electronics systems and equipment - Operation conditions and characteristics of active infeed converter (AIC) applications including design recommendations for their emission values below 150 kHz
IEC/TS 62578 describes the operation conditions and typical characteristics of Active Infeed Converters (AIC) of all technologies and topologies which can be connected between the electrical power...
Advertisement