DS/EN 474-6

Earth-moving machinery – Safety – Part 6: Requirements for dumpers

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 March 2009
Status: active
Page Count: 22
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler dumpers as defined in EN ISO 6165:2006, including compact dumpers, and compact dumpers with standing operator when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). The requirements of this part are complementary to common requirements formulated in EN 474-1:2006. This part does not repeat the requirements from EN 474-1:2006, but adds or replaces the requirements for application for dumpers. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of dumpers. Pedestrian controlled dumpers are excluded from the scope of this European Standard. This European Standard is not applicable to dumpers, manufactured before the date of publication of this European Standard by CEN.

Document History

April 4, 2022
Earth-moving machinery – Safety – Part 6: Requirements for dumpers
This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to dumpers when used as intended and under the conditions of misuse which are...
DS/EN 474-6
March 2, 2009
Earth-moving machinery – Safety – Part 6: Requirements for dumpers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler dumpers as defined in EN ISO 6165:2006, including compact dumpers, and compact...
January 3, 2007
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
This part of prEN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler dumpers as defined in EN ISO 6165:2002, including compact dumpers, and compact...
December 20, 1996
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
This standard specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This standard applies to wheel dumpers as...
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
This part of prEN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler dumpers as defined in EN ISO 6165:2002, including compact dumpers, and compact...
Earth-moving machinery – Safety – Part 6: Requirements for dumpers
This document together with FprEN 474-1:2021 deals with all significant hazards, hazardous situations and events relevant to dumpers when used as intended and under the conditions of misuse which are...
Advertisement