DS/EN 474-6

Earth-moving machinery – Safety – Part 6: Requirements for dumpers

active, Most Current
Organization: DS
Publication Date: 4 April 2022
Status: active
Page Count: 26
ICS Code (Earth-moving machinery): 53.100
scope:

This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to dumpers when used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex A) associated with the whole lifetime of the machine as described in EN ISO 12100:2010, 5.4. The requirements of this document are complementary to the common requirements formulated in EN 474 1:2022. This document does not repeat the requirements of EN 474 1:2022 but supplements or modifies the requirements for dumpers. This document does not provide requirements for main electrical circuits and drives of machinery when the primary source of energy is an external electrical supply. This document does not provide performance requirements for safety related functions of control system(s). Pedestrian controlled dumpers are excluded from scope of this document. This document does not deal with the hazards associated with self-loading equipment. The following significant and relevant hazards are not covered in this document: - Transmission of power between self-propelled machinery (or tractor) and recipient machinery; - Laser; - Lightning. This document is not applicable to dumpers which are manufactured before the date of publication of this document by CEN.

Document History

DS/EN 474-6
April 4, 2022
Earth-moving machinery – Safety – Part 6: Requirements for dumpers
This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to dumpers when used as intended and under the conditions of misuse which are...
March 2, 2009
Earth-moving machinery – Safety – Part 6: Requirements for dumpers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler dumpers as defined in EN ISO 6165:2006, including compact dumpers, and compact...
January 3, 2007
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
This part of prEN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler dumpers as defined in EN ISO 6165:2002, including compact dumpers, and compact...
December 20, 1996
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
This standard specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This standard applies to wheel dumpers as...
Earth-moving machinery - Safety - Part 6: Requirements for dumpers
This part of prEN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler dumpers as defined in EN ISO 6165:2002, including compact dumpers, and compact...
Earth-moving machinery – Safety – Part 6: Requirements for dumpers
This document together with FprEN 474-1:2021 deals with all significant hazards, hazardous situations and events relevant to dumpers when used as intended and under the conditions of misuse which are...
Advertisement