NPFC - MIL-PRF-19500/336
SEMICONDUCTOR DEVICE, UNITIZED, DUAL-TRANSISTOR, PNP, SILICON, TYPES 2N3810, 2N3810L, 2N3810U, 2N3811, 2N3811L, AND 2N3811U, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANHCF, JANHCG, JANSH, JANHCA, JANHCB, JANKCA, JANKCB, JANKAM, JANKAD, JANKAP, JANKAL, JANKAR, JANKCAF, JANKCAG, AND JANKCAH
| Organization: | NPFC |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This specification covers the performance requirements for two electrically isolated, matched PNP, silicon transistors as one dual unit. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance are provided for each unencapsulated device type. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History