DLA - MIL-PRF-19500/336N (3)
TRANSISTOR, DUAL, UNITIZED, PNP, RADIATION HARDENED, SILICON, TYPES 2N3810, AND 2N3811, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | DLA |
| Publication Date: | 24 October 2023 |
| Status: | active |
| Page Count: | 28 |
scope:
Scope.
This specification covers the performance requirements for two electrically isolated, matched PNP, radiation hardened, silicon transistors as one dual unit for use in particular switching applications. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500 (JAN, JANTX, JANTXV, and JANS), and two levels of product assurance are provided for each unencapsulated device (JANHC and JANKC). RHA level designators "E", "K", "U", "M", "D", "P", "L", "R", "F, "G", and "H" " are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History