CSA - C804-09

Energy performance of vending machines

inactive
Organization: CSA
Publication Date: 1 March 2009
Status: inactive
Page Count: 26
scope:

This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended.

This Standard specifies

(a) uniform procedures for measuring energy consumption; and

(b) maximum daily energy consumption levels.

This Standard applies to Types A, B, C, D ,E ,F, and G vending machines, as defined in Clause 3.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

 

Document History

January 1, 2018
Energy performance of refrigerated bottled or canned beverage vending machines
This Standard specifies energy performance requirements for self-contained, refrigerated bottled, or canned beverage vending machines that actively cool bottled, canned, or other sealed refrigerated...
March 1, 2009
Energy performance of vending machines
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. This Standard specifies (a) uniform...
C804-09
March 1, 2009
Energy performance of vending machines
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. This Standard specifies (a) uniform...
March 1, 2009
Energy performance of vending machines
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. This Standard specifies (a) uniform...
January 1, 1996
Energy Performance of Vending Machines Performance of Electrical Products
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. Included are (a) uniform procedures for...
January 1, 1996
Energy Performance of Vending Machines
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. Included are (a) uniform procedures for...
January 1, 1996
Energy Performance of Vending Machines Performance of Electrical Products
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. Included are (a) uniform procedures for...

References

Advertisement