CSA C804

Energy performance of refrigerated bottled or canned beverage vending machines

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 27
ICS Code (Distribution and vending machines): 55.230
ICS Code (Quality in general): 03.120.01
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This Standard specifies energy performance requirements for self-contained, refrigerated bottled, or canned beverage vending machines that actively cool bottled, canned, or other sealed refrigerated beverages

This Standard specifies

a) uniform procedures for measuring energy consumption;

b) maximum daily energy consumption levels; and

c) refrigerated volume, vending capacity, and surface area calculation

This Standard applies to Class A, Class B, Combination A, and Combination B vending machines, as defined in Clause 3.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

CSA C804
January 1, 2018
Energy performance of refrigerated bottled or canned beverage vending machines
This Standard specifies energy performance requirements for self-contained, refrigerated bottled, or canned beverage vending machines that actively cool bottled, canned, or other sealed refrigerated...
March 1, 2009
Energy performance of vending machines
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. This Standard specifies (a) uniform...
March 1, 2009
Energy performance of vending machines
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. This Standard specifies (a) uniform...
March 1, 2009
Energy performance of vending machines
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. This Standard specifies (a) uniform...
January 1, 1996
Energy Performance of Vending Machines Performance of Electrical Products
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. Included are (a) uniform procedures for...
January 1, 1996
Energy Performance of Vending Machines
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. Included are (a) uniform procedures for...
January 1, 1996
Energy Performance of Vending Machines Performance of Electrical Products
This Standard specifies energy performance requirements for self-contained vending machines that actively cool or heat, or both, the product to be vended. Included are (a) uniform procedures for...

References

Advertisement