NPFC - A-A-3097
ADHESIVES, CYANOACRYLATE, RAPID ROOM TEMPERATURE-CURING, SOLVENTLESS
| Organization: | NPFC |
| Publication Date: | 6 May 1997 |
| Status: | active |
| Page Count: | 3 |
scope:
This commercial item description covers two types of solventless, room-temperature curing, cyanoacrylate adhesives for use with or without an activator when speed of curing is a primary consideration. It also covers the activator which may be used to provide even faster curing and to enable the adhesives to bond to otherwise inhibiting surfaces. These adhesives are used for non-structural applications requiring one-component bonding of small, well-mated surfaces where heat and/or pressure cannot be applied.
Document History