NPFC - A-A-3097

ADHESIVES, CYANOACRYLATE, RAPID ROOM TEMPERATURE-CURING, SOLVENTLESS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 4 February 2000
Status: active
Page Count: 1
scope:

This commercial item description covers two types of solventless, room-temperature curing, cyanoacrylate adhesives for use with or without an activator when speed of curing is a primary consideration. It also covers the activator which may be used to provide even faster curing and to enable the adhesives to bond to otherwise inhibiting surfaces. These adhesives are used for non-structural applications requiring one-component bonding of small, well-mated surfaces where heat and/or pressure cannot be applied.

Document History

January 31, 2012
ADHESIVES, CYANOACRYLATE, RAPID ROOM TEMPERATURE-CURING, SOLVENTLESS
A description is not available for this item.
January 3, 2006
ADHESIVES, CYANOACRYLATE, RAPID ROOM TEMPERATURE-CURING, SOLVENTLESS
A description is not available for this item.
February 7, 2000
ADHESIVES, CYANOACRYLATE, RAPID ROOM TEMPERATURE-CURING, SOLVENTLESS
A description is not available for this item.
A-A-3097
February 4, 2000
ADHESIVES, CYANOACRYLATE, RAPID ROOM TEMPERATURE-CURING, SOLVENTLESS
This commercial item description covers two types of solventless, room-temperature curing, cyanoacrylate adhesives for use with or without an activator when speed of curing is a primary...
May 6, 1997
ADHESIVES, CYANOACRYLATE, RAPID ROOM TEMPERATURE-CURING, SOLVENTLESS
This commercial item description covers two types of solventless, room-temperature curing, cyanoacrylate adhesives for use with or without an activator when speed of curing is a primary...

References

Advertisement