DS/ISO/IEC 14888-3/Corr. 2

Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms

inactive
Organization: DS
Publication Date: 13 March 2009
Status: inactive
Page Count: 6
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description of a digital signature with appendix mechanism; - a variety of mechanisms that provide digital signatures with appendix. For each mechanism, this part of ISO/IEC 14888 specifies - the process of generating a pair of keys; - the process of producing signatures; - the process of verifying signatures. The verification of a digital signature requires the signing entity's verification key. It is thus essential for a verifier to be able to associate the correct verification key with the signing entity, or more precisely, with (parts of) the signing entity's identification data. This association between the signer's identification data and the signer's public verification key can either be guaranteed by an outside entity or mechanism, or the association can be somehow inherent in the verification key itself. In the former case, the scheme is said to be "certificatebased." In the latter case, the scheme is said to be "identity based." Typically, in an identity-based scheme, the verifier can derive the signer's public verification key from the signer's identification data. The digital signature mechanisms specified in this part of ISO/IEC 14888 are classified into certificate-based and identitybased mechanisms. NOTE - For certificate-based mechanisms, various PKI standards can be used for key management. For further information, see ISO/IEC 11770-3, ISO/IEC 9594-8 (also known as X.509) and ISO/IEC 15945.

Document History

November 19, 2018
IT Security techniques – Digital signatures with appendix – Part 3: Discrete logarithm based mechanisms
This document specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This document provides — a general description of a digital...
April 5, 2016
Information technology – Security techniques – Digital signatures with appendix – Part 3: Discrete logarithm based mechanisms
ISO/IEC 14888-3:2016 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. ISO/IEC 14888-3:2016 provides - a general description of a digital...
September 11, 2012
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
DS/ISO/IEC 14888-3/Corr. 2
March 13, 2009
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
September 21, 2007
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
August 2, 2007
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
August 28, 2002
Information technology - Security techniques - Digital signatures with appendix - Part 3: Certificate-based mechanisms
This part of ISO/IEC 14888 provides: - a general discription of certificate-based digital signature mechanisms whose security is based on the difficulty of the discrete logarithm problem in the...
July 8, 1999
Information technology - Security techniques - Digital signatures with appendix - Part 3: Certificate-based mechanisms
This part of ISO/IEC 14888 provides: - a general discription of certificate-based digital signature mechanisms whose security is based on the difficulty of the discrete logarithm problem in the...
SM2 digital signature mechanism
ISO/IEC 14888-3:2016 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. ISO/IEC 14888-3:2016 provides - a general description of a digital...
Optimizing hash inputs
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
Information technology - Security techniques - Digital signatures with appendix - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 14888 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. This part of ISO/IEC 14888 provides - a general description...
Elliptic Curve Russian Digital Signature Algorithm, Schnorr Digital Signature Algorithm, Elliptic Curve Schnorr Digital Signature Algorithm, and Elliptic Curve Full Schnorr Digital Signature Algorithm
No scope available
Advertisement