DSF/ISO/IEC 14888-3/DAMD 1
SM2 digital signature mechanism
| Organization: | DS |
| Status: | inactive |
| ICS Code (Information coding): | 35.040 |
scope:
ISO/IEC 14888-3:2016 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. ISO/IEC 14888-3:2016 provides - a general description of a digital signature with appendix mechanism, and - a variety of mechanisms that provide digital signatures with appendix. For each mechanism, this part of ISO/IEC 14888 specifies - the process of generating a pair of keys, - the process of producing signatures, and - the process of verifying signatures.
Document History