BSI - BS 10

Specification for flanges and bolting for pipes, valves and fittings

inactive
Buy Now
Organization: BSI
Publication Date: 30 April 2009
Status: inactive
Page Count: 50
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This British Standard specifies requirements for a series of carbon steel, alloy steel, cast iron and copper alloy flanges, and also appropriate bolts and nuts, for use with pipes, valves and fittings containing steam, oil, compressed air or water.

NOTE 1 The use of flanges complying with this standard for temperatures below −17.8 °C (0 °F) should be agreed between purchaser and manufacturer. These flanges may also be used on pipes, valves and fittings carrying other fluids for which the same requirements for safety and joint tightness are appropriate.

The applicability relationship between temperature and pressure for the above materials is specified for each table of flanges in Table 2 and Annex B.

NOTE 2 The types of gasket, and gasket materials, and the surface finish of the jointing face are matters for agreement between the purchaser and the manufacturer. When a raised jointing face is specified the outside diameter of the gasket should extend at least to the outside diameter of the raised face. For steel flanges when a raised jointing face is not specified, the gasket should be within the bolt holes.

Document History

April 30, 2009
Specification for flanges and bolting for pipes, valves and fittings
A description is not available for this item.
BS 10
April 30, 2009
Specification for flanges and bolting for pipes, valves and fittings
This British Standard specifies requirements for a series of carbon steel, alloy steel, cast iron and copper alloy flanges, and also appropriate bolts and nuts, for use with pipes, valves and...
December 17, 1962
Flanges and Bolting Pipes, Valves and Fittings
Flanges in grey cast iron, copper alloy and cast or wrought steel for -328°F (-200°C) to 975°F (524°C) and up to 2800 lb/in2. Materials and dimensions of flanges, bolts and nuts. Ten tables cover...

References

Advertisement