BSI - BS 10
Specification for flanges and bolting for pipes, valves and fittings
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 April 2009 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
Document History
BS 10
April 30, 2009
Specification for flanges and bolting for pipes, valves and fittings
A description is not available for this item.
April 30, 2009
Specification for flanges and bolting for pipes, valves and fittings
This British Standard specifies requirements for a series of carbon steel, alloy steel, cast iron and copper alloy flanges, and also appropriate bolts and nuts, for use with pipes, valves and...
December 17, 1962
Flanges and Bolting Pipes, Valves and Fittings
Flanges in grey cast iron, copper alloy and cast or wrought steel for -328°F (-200°C) to 975°F (524°C) and up to 2800 lb/in2. Materials and dimensions of flanges, bolts and nuts. Ten tables cover...