DSF/FprEN 3660-063
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self locking - Product standard
| Organization: | DS |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This product standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking for heat shrinkable boot, for use under the following conditions: Associated electrical connector(s) : EN 3660-002. Temperature range, Class F : - 65 °C to 200 °C Class K : - 65 °C to 260 °C Class W : - 65 °C to 175 °C Associated electrical accessories : EN 3660-033 Metallic band (for shield termination backshell). These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.
Document History