DSF/FPREN 3660-063

Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking – Product standard

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 21
scope:

This product standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational), heat shrinkable boot, and / or metallic bands for use under the following conditions: Associated electrical connector(s) EN 3660-002. Temperature range, Class N : - 65 °C to 200 °C; Class K : - 65 °C to 260 °C; Class W : - 65 °C to 175 °C; Class T : - 65 °C to 175 °C (Nickel PTFE plating); Class Z : - 65 °C to 175 °C (Black zinc nickel plating). Associated electrical accessories: EN 3660-033 Metallic band (for shield termination). These cable outlets are designed for termination of overall shielding braid and/or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

May 9, 2022
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking – Product standard
This product standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational), heat shrinkable boot, and / or metallic bands for use under the following...
November 10, 2015
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 – Product standard
A description is not available for this item.
November 9, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 - Product standard
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking for heat shrinkable boot, for use under the following conditions: Associated electrical...
DSF/FPREN 3660-063
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking – Product standard
This product standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational), heat shrinkable boot, and / or metallic bands for use under the following...
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self locking - Product standard
This product standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking for heat shrinkable boot, for use under the following conditions: Associated electrical...
Advertisement