DSF/prEN ISO 11114-1
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 1: Metallic materials (ISO/DIS 11114-1:2009)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This standard provides requirements for the selection and evaluation of compatibility between metallic gas cylinder and valve materials, and the gas content. The compatibility data given is related to single component gases and to gas mixtures. Seamless and welded gas cylinders used to contain compressed, liquefied and dissolved gases, are considered. NOTE In this Standard the term "cylinder" refers to transportable pressure receptacles, which also include tubes and pressure drums. Aspects such as quality of delivered product are not considered.
Document History