DSF/EN ISO 11114-1/PRA1

Gas cylinders – Compatibility of cylinder and valve materials with gas contents – Part 1: Metallic materials (ISO 11114-1:2020)

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Gas cylinders): 23.020.35
scope:

This document provides requirements for the selection of safe combinations of metallic cylinder and valve materials and cylinder gas content. The compatibility data given is related to single gases and to gas mixtures. Seamless metallic, welded metallic and composite gas cylinders and their valves, used to contain compressed, liquefied and dissolved gases are considered. NOTE - In this document the term "cylinder" refers to transportable pressure receptacles, which also include tubes and pressure drums. Aspects such as the quality of delivered gas product are not considered.

Document History

June 15, 2020
Gas cylinders – Compatibility of cylinder and valve materials with gas contents – Part 1: Metallic materials (ISO 11114-1:2020)
This document provides requirements for the selection of safe combinations of metallic cylinder and valve materials and cylinder gas content. The compatibility data given is related to single gases...
February 13, 2017
Gas cylinders – Compatibility of cylinder and valve materials with gas contents – Part 1: Metallic materials – Amendment 1 (ISO 11114-1:2012/Amd 1:2017)
This part of ISO 11114 provides requirements for the selection of safe combinations of metallic cylinder and valve materials and cylinder gas content. The compatibility data given is related to...
April 20, 2012
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 1: Metallic materials
This part of ISO 11114 provides requirements for the selection of safe combinations of metallic cylinder and valve materials and cylinder gas content. The compatibility data given is related to...
November 24, 1998
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 1: Metallic materials
This standards gives guidance in the selection and evaluation of compatibility between metallic gas cylinder and valve materials, and the gas content. The compatibility data given is related to...
February 11, 1998
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 1: Metallic materials
This standards gives guidance in the selection and evaluation of compatibility between metallic gas cylinder and valve materials, and the gas content. The compatibility data given is related to...
DSF/EN ISO 11114-1/PRA1
Gas cylinders – Compatibility of cylinder and valve materials with gas contents – Part 1: Metallic materials (ISO 11114-1:2020)
This document provides requirements for the selection of safe combinations of metallic cylinder and valve materials and cylinder gas content. The compatibility data given is related to single gases...
Gas cylinders – Compatibility of cylinder and valve materials with gas contents – Part 1: Metallic materials – Amendment 1 (ISO 11114-1:2012/FDAmd 1:2016)
This part of ISO 11114 provides requirements for the selection of safe combinations of metallic cylinder and valve materials and cylinder gas content. The compatibility data given is related to...
Gas cylinders – Compatibility of cylinder and valve materials with gas contents – Part 1: Metallic materials (ISO/DIS 11114-1:2019)
This document provides requirements for the selection of safe combinations of metallic cylinder and valve materials and cylinder gas content. The compatibility data given is related to single gases...
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 1: Metallic materials (ISO/FDIS 11114-1:2011)
This standard provides requirements for the selection and evaluation of compatibility between metallic gas cylinder and valve materials, and the gas content. The compatibility data given is related...
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 1: Metallic materials (ISO/DIS 11114-1:2009)
This standard provides requirements for the selection and evaluation of compatibility between metallic gas cylinder and valve materials, and the gas content. The compatibility data given is related...
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 1: Metallic materials
This part of ISO 11114 provides requirements for the selection of safe combinations of metallic cylinder and valve materials and cylinder gas content. The compatibility data given is related to...
Advertisement