DS/EN 62137-1-4

Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-4: Cyclic bending test

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 March 2009
Status: active
Page Count: 19
ICS Code (Electronic component assemblies): 31.190
scope:

The test method described in this part of IEC 62137 applies to surface mount components with a thin and wide basal plane, such as QFP and BGA. This test method evaluates the endurance of the solder joints between component leads and lands on a substrate by cyclic bending of substrate. This test also evaluates the effects of repeated mechanical stress, such as key pushing in cell phones, the strength of the solder joint between component terminals and lands on a substrate. In this test method, the evaluation requires first to mount the surface mount component on the substrate by reflow soldering, then cyclically bend the substrate to a certain degree of depth until fracture of the solder joints occurs. The properties of the solder joints (e.g, solder alloy, substrate, mounted device or design, etc.) are evaluated to assist in improving the strength of the solder joints.

Document History

DS/EN 62137-1-4
March 11, 2009
Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-4: Cyclic bending test
The test method described in this part of IEC 62137 applies to surface mount components with a thin and wide basal plane, such as QFP and BGA. This test method evaluates the endurance of the solder...
Surface mounting technology - Environmental and endurance test methods for surface mount solder joints -- Part 1-4: Cyclic bending test
The test method described in this standard shall be applied to a surface mount component with a thin and wide basal plane, such as QFP and BGA. This test method shall evaluate the endurance of...
Surface mounting technology - Environmental and endurance test methods for surface mount solder joint -- Part 1-4: Cyclic bending test
The test method described in this part of IEC 62137 applies to surface mount components with a thin and wide basal plane, such as QFP and BGA. This test method evaluates the endurance of the solder...
Advertisement